NEN-EN 10246-17

Non-destructive testing of steel tubes - Part 17: Ultrasonic testing of tube ends of seamless and welded steel tubes for the detection of laminar imperfections

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 12
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Steels for pressure purposes): 77.140.30
scope:

Specifies requirements for the full peripheral ultrasonic testing of the ends of seamless and welded tubes for the detection of laminar imperfections. The standard specifies acceptance levels and calibration procedures.

Document History

March 1, 2000
Non-destructive testing of steel tubes - Part 17: Ultrasonic testing of tube ends of seamless and welded steel tubes for the detection of laminar imperfections
Specifies requirements for the full peripheral ultrasonic testing of the ends of seamless and welded tubes for the detection of laminar imperfections. The standard specifies acceptance levels and...
NEN-EN 10246-17
December 1, 1995
Non-destructive testing of steel tubes - Part 17: Ultrasonic testing of tube ends of seamless and welded steel tubes for the detection of laminar imperfections
Specifies requirements for the full peripheral ultrasonic testing of the ends of seamless and welded tubes for the detection of laminar imperfections. The standard specifies acceptance levels and...

References

Advertisement