NEN-EN 1047-1

Secure storage units - Classification and methods of test for resistance to fire - Part 1: Data cabinets

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 22
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

Specifies requirements for fire resisting data cabinets. Two methods of test are specified to determine the ability of fire resisting data cabinets to protect temperature and humidity sensitive contents from the effects of fire: a fire endurance test and a fire shock and impact test. Two levels of fire severity are specified based upon time of fire exposure; three levels of protection performance are specified using the maximum temperature increases and humidity values permitted within the storage space of the data cabinet. Requirements are also specified for test specimens, documentation to accompany the test specimens, correlation of the test specimens with the documentation, preparation for testing and test procedures. A scheme to classify the fire resisting data cabinets from the test results is given.

Document History

December 1, 2017
Secure storage units - Classification and methods of test for resistance to fire - Part 1: Data cabinets and diskette inserts
This part of this European Standard specifies requirements for fire resisting data cabinets and diskette inserts. Two methods of test are specified to determine the ability of fire resisting data...
October 1, 2005
Secure storage units - Classification and methods of test for resistance to fire - Part 1: Data cabinets and diskette inserts
This part of this European Standard specifies requirements for fire resisting data cabinets and diskette inserts. Two methods of test are specified to determine the ability of fire resisting data...
April 1, 2005
Secure storage units - Classification and methods of test for resistance to fire - Part 1: Data cabinets and diskette inserts
This part of this European Standard specifies requirements for fire resisting data cabinets and diskette inserts. Two methods of test are specified to determine the ability of fire resisting data...
NEN-EN 1047-1
November 1, 1996
Secure storage units - Classification and methods of test for resistance to fire - Part 1: Data cabinets
Specifies requirements for fire resisting data cabinets. Two methods of test are specified to determine the ability of fire resisting data cabinets to protect temperature and humidity sensitive...
April 1, 1993
Secure storage units - Classification and methods of test for resistance to fire - Part 1: Data cabinets
Specifies requirements for fire resisting data cabinets. Two methods of test are specified to determine the ability of fire resisting data cabinets to protect temperature and humidity sensitive...
Advertisement