NEN-EN 12213
Cryogenic vessels - Evaluation methods of thermal insulation performance
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| ICS Code (Refrigerating technology): | 27.200 |
scope:
Defines a practical method for determining the heat leak performance of cryogenic vessels. The methods include measurement on both open and closed systems. This standard neither specify the requirement levels for insulation performance nor when the methodology defined is applied. These requirements may be defined in design or operational standards/regulation
Document History
December 1, 1998
Cryogenic vessels - Methods for performance evaluation of thermal insulation
Defines a practical method for determining the heat leak performance of cryogenic vessels. The methods include measurement on both open and closed systems. This standard neither specify the...
NEN-EN 12213
December 1, 1995
Cryogenic vessels - Evaluation methods of thermal insulation performance
Defines a practical method for determining the heat leak performance of cryogenic vessels. The methods include measurement on both open and closed systems. This standard neither specify the...