NEN-EN 12312-2+A1

Aircraft ground support equipment - Specific requirements - Part 2: Catering vehicles

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 29
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, the operation and the maintenance of catering vehicles when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This standard applies to self-propelled catering vehicles, with seated driver, equipped with a liftable van body. Examples of catering vehicles are shown in annex A. Vehicles of a similar design within the load limits of this standard used as GSE for other purposes e.g. cleaning equipment, exchange of aircraft seats, are also covered by this European Standard. This standard does not apply to pneumatic systems. This standard does not establish requirements for hazards caused by noise and vibration. This Part of EN 12312 is not applicable to catering vehicles which are manufactured before the date of publication of this standard by CEN. !This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4. Noise is dealt with in EN 1915-4.

Document History

April 1, 2014
Aircraft ground support equipment - Specific requirements - Part 2: Catering vehicles
NEN-EN 12312-2 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of catering vehicles when...
March 1, 2011
Aircraft ground support equipment - Specific requirements - Part 2: Catering vehicles
NEN-EN 12312-2 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of catering vehicles when...
NEN-EN 12312-2+A1
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 2: Catering vehicles
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, the operation and the maintenance of catering vehicles...
October 1, 2002
Aircraft ground support equipment - Specific requirements - Part 2: Catering vehicles
This European Standard specifies the technical requirements to minimize the hazards listed in clause 4 which can arise during the commissioning, the operation and the maintenance of catering vehicles...
March 1, 1996
Aircraft ground support equipment - Specific requirements - Part 2: Catering vehicles
This European Standard specifies the technical requirements to minimize the hazards listed in clause 4 which can arise during the commissioning, the operation and the maintenance of catering vehicles...

References

Advertisement