NEN-EN 12390-10

Testing hardened concrete - Part 10: Determination of the carbonation resistance of concrete at atmospheric levels of carbon dioxide

pending, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: pending
Page Count: 26
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard describes the procedures used to determine the carbonation rate of a concrete expressed in mm/√year. This European Standard describes the procedure where a standardized storage chamber is used and where specimens are placed on a natural, but protected from direct rainfall exposure site. The standardized storage chamber procedure is the reference method. These procedures are suitable for the initial testing of concrete, but they are not appropriate for factory production control.

Document History

NEN-EN 12390-10
May 1, 2017
Testing hardened concrete - Part 10: Determination of the carbonation resistance of concrete at atmospheric levels of carbon dioxide
This European Standard describes the procedures used to determine the carbonation rate of a concrete expressed in mm/√year. This European Standard describes the procedure where a standardized storage...
Advertisement