NEN-EN 12543-2

Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 2: Pinhole camera radiographic method

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 17
ICS Code (Non-destructive testing): 19.100
scope:

This European Standard specifies a method for the measurement of focal spot dimensions above 0,2 mm of X-ray systems up to and including 500 kV tube voltage by means of the pinhole camera radiographic method. The voltage applied for this measurement is restricted to 200 kV for visual film evaluation. The image quality and the resolution of X-ray images depend highly on the characteristics of the focal spot, in particular the size and the two dimensional intensity distribution. For the characterisation of commercial X-ray tube types (i.e. for advertising or trade) the specific values of Table A.1 are used.

Document History

April 1, 2021
Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 2: Pinhole camera radiographic method
This document specifies a method for the measurement of effective focal spot dimensions above 0,1 mm of X-ray systems up to and including 1000 kV tube voltage by means of the pinhole camera method...
NEN-EN 12543-2
July 1, 2008
Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 2: Pinhole camera radiographic method
This European Standard specifies a method for the measurement of focal spot dimensions above 0,2 mm of X-ray systems up to and including 500 kV tube voltage by means of the pinhole camera...
October 1, 2006
Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 2: Pinhole camera radiographic method
This European Standard specifies a method for the measurement of focal spot dimensions above 0,2 mm of X-ray systems up to and including 500 kV tube voltage by means of the pinhole camera...
October 1, 1999
Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 2: Pinhole camera radiographic method
Specifies a method for the measurement of focal spot dimensions above 0,2 mm of X-ray systems up to and including 500 kV tube voltage by means of the pinhole camera radiographic method. The voltage...
September 1, 1996
Non-destructive testing - Characteristics of focal spots in industrial X-ray tube assemblies for use in non-destructive testing - Part 2: Pinhole camera radiographic method
Specifies a method for the measurement of focal spot dimensions above 0,2 mm of X-ray systems up to and including 500 kV tube voltage by means of the pinhole camera radiographic method. The voltage...
Advertisement