NEN-EN 12845+A2

Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 184
ICS Code (Fire protection): 13.220.20
scope:

This standard specifies requirements and gives recommendations for the design, installation and maintenance of fixed fire sprinkler systems in buildings and industrial plant, and particular requirements for sprinkler systems, which are integral to measures for the protection of life. This standard covers only the types of sprinkler specified in EN 12259-1 (see annex L). The requirements and recommendations of this standard are also applicable to any addition, extension, repair or other modification to a sprinkler system. They are not applicable to water spray or deluge systems. It covers the classification of hazards, provision of water supplies, components to be used, installation and testing of the system, maintenance, and the extension of existing systems, and identifies construction details of buildings which are the minimum necessary for satisfactory performance of sprinkler systems complying with this standard. This standard does not cover water supplies to systems other than sprinklers. Its requirements can be used as guidance for other fixed fire fighting extinguishing systems, however, provided that any specific requirements for other fire fighting extinguishing supplies are taken into account. !deleted text" The requirements are not valid for automatic sprinkler systems on ships, in aircraft, on vehicles and mobile fire appliances or for below ground systems in the mining industry. Sprinkler system design deviations may be allowed when such deviations have been shown to provide a level of protection at least equivalent to this European Standard, for example by means of full scale fire testing where appropriate, and where the design criteria have been fully documented."

Document History

December 1, 2019
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
This European Standard specifies requirements and gives recommendations for the design, installation and maintenance of fixed fire sprinkler systems in buildings and industrial plants, and particular...
February 1, 2019
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
A description is not available for this item.
May 1, 2017
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
NEN-EN 12845+NEN 1073 specifies requirements en gives recommendations for the design, instalation and maintenance of fixed sprinkler systems.
January 1, 2016
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
A description is not available for this item.
July 1, 2015
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
NEN-EN 12845 specifies requirements and gives recommendations for the design, installation and maintenance of fixed fire sprinkler systems in buildings and industrial plants, and particular...
August 1, 2014
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
NEN-EN 12845 specifies requirements and gives recommendations for the design, installation and maintenance of fixed fire sprinkler systems in buildings and industrial plants, and particular...
October 1, 2010
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
This standard specifies requirements en gives recommendations for the design, instalation and maintenance of fixed sprinkler systems.
NEN-EN 12845+A2
April 1, 2009
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
This standard specifies requirements and gives recommendations for the design, installation and maintenance of fixed fire sprinkler systems in buildings and industrial plant, and particular...
September 1, 2008
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
A description is not available for this item.
September 1, 2008
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
A description is not available for this item.
October 1, 2004
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
This standard specifies requirements en gives recommendations for the design, instalation and maintenance of fixed sprinkler systems.
October 1, 2004
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
A description is not available for this item.
September 1, 2003
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
This standard specifies requirements and gives recommendations for the design, installation and maintenance of fixed fire sprinkler systems in buildings and industrial plant, and particular...
May 1, 1997
Fixed firefighting systems - Automatic sprinkler systems - Design and installation
This standard specifies requirements and gives recommendations for the design, installation and maintenance of fixed fire sprinkler systems in buildings and industrial plant, and particular...
Advertisement