NEN-EN 13163

Thermal insulation products for buildings - Factory made products of expanded polystyrene (EPS) - Specification

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 49
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made products of expanded polystyrene, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in the form of boards or rolls or other preformed ware. This European Standard specifies product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this European Standard are also used for sound insulation and in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This European Standard does not specify the required class or level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The classes and levels required for a given application are to be found in regulations or non-conflicting standards. Products with a declared thermal resistance lower than 0,25 m2 K/W or a declared thermal conductivity at 10°C greater than 0,060 W/(m K) are not covered by this European Standard.

Document History

November 1, 2016
Thermal insulation products for buildings - Factory made expanded polystyrene (EPS) products - Specification
NEN-EN 13163+A2 specifies the requirements for factory made expanded polystyrene products, with or without rigid or flexible facings or coatings, which are used for the thermal insulation of...
March 1, 2016
Thermal insulation products for buildings - Factory made expanded polystyrene (EPS) products - Specification
A description is not available for this item.
March 1, 2015
Thermal insulation products for buildings - Factory made expanded polystyrene (EPS) products - Specification
NEN-EN 13163:2012+A1 specifies the requirements for factory made expanded polystyrene products, with or without rigid or flexible facings or coatings, which are used for the thermal insulation of...
September 1, 2014
Thermal insulation products for buildings - Factory made expanded polystyrene (EPS) products - Specification
A description is not available for this item.
December 1, 2012
Thermal insulation products for buildings - Factory made expanded polystyrene (EPS) products - Specification
This European Standard specifies the requirements for factory made expanded polystyrene products, with or without rigid or flexible facings or coatings, which are used for the thermal insulation of...
May 1, 2010
Thermal insulation products for buildings - Factory made expanded polystyrene (EPS) products - Specification
This European Standard specifies the requirements for factory made expanded polystyrene products, with or without rigid or flexible facings or coatings, which are used for the thermal insulation of...
February 1, 2009
Thermal insulation products for buildings - Factory made products of expanded polystyrene (EPS) - Specification
This European Standard specifies the requirements for factory made products of expanded polystyrene, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
NEN-EN 13163
May 1, 2008
Thermal insulation products for buildings - Factory made products of expanded polystyrene (EPS) - Specification
This European Standard specifies the requirements for factory made products of expanded polystyrene, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
September 1, 2006
Thermal insulation products for buildings - Factory made products of expanded polystyrene (EPS) - Specification
A description is not available for this item.
September 1, 2006
Thermal insulation products for buildings - Factory made products of expanded polystyrene (EPS) - Specification
A description is not available for this item.
June 1, 2001
Thermal insulation products for buildings - Factory made products of expanded polystyrene (EPS) - Specification
Specifies the requirements for factory made products of expanded polystyrene, with or without facings or coatings which are used for the thermal insulation of buildings. The products are manufactured...
June 1, 2001
Thermal insulation products for buildings - Factory made products of expanded polystyrene (EPS) - Specification
Specifies the requirements for factory made products of expanded polystyrene, with or without facings or coatings which are used for the thermal insulation of buildings. The products are manufactured...
April 1, 1998
Thermal insulation products for buildings - Factory made products of expanded polystyrene - Specification
Specifies the requirements for factory made products of expanded polystyrene, with or without facings or coatings which are used for the thermal insulation of buildings. The products are manufactured...
Advertisement