NEN-EN 1339
Concrete paving flags - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | active |
| Page Count: | 79 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies materials, properties, requirements and test methods for cement bound unreinforced concrete paving flags and complementary fittings. It is applicable to precast concrete paving flags and complementary fittings that are particularly for use in external trafficked paved areas and roof coverings. In case of regular use of studded tyres additional requirements are sometimes needed. This standard does not deal with the tactility or visibility of flags nor with permeable flags. This standard provides for the product marking and the evaluation of conformity of the product to this European Standard.
Document History