NEN-EN 137100

Sectional specification: Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for motor starter applications - Qualitification approval

active, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: active
ICS Code (Aluminium electrolytic capacitors): 31.060.50
scope:

Applies to a aluminium electrolytic capacitors with non-solid electrolyte primarily intended for a.c. motor starting applications. It covers capacitors for connection to windings of asynchronous motors supplied from a singlephase system having a frequency up to and including 100 Hz, with rated voltages up to and including 500 V. It prescribes preferred ratings and characteristics and selects from the specification EN 137000 the appropriate quality assessment pocedures, tests and measuring methods and gives general performance requirements for this type of capacitors.

Document History

NEN-EN 137100
October 1, 1995
Sectional specification: Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for motor starter applications - Qualitification approval
Applies to a aluminium electrolytic capacitors with non-solid electrolyte primarily intended for a.c. motor starting applications. It covers capacitors for connection to windings of asynchronous...
Advertisement