NEN-EN 13807

Transportable gas cylinders - Battery vehicles and multiple-element gas containers (MEGCs) - Design, manufacture, identification and testing

inactive
Organization: NEN
Publication Date: 1 January 2016
Status: inactive
Page Count: 25
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN 13807 specifies the requirements for the design, manufacture, identification and testing of battery vehicles and multiple-element gas containers (MEGCs) containing cylinders, tubes or bundles of cylinders. It is applicable to battery vehicles and MEGCs containing compressed gas, liquefied gas and mixtures thereof. It is also applicable to battery vehicles for dissolved acetylene. This European Standard is not applicable to battery vehicles and MEGC for toxic gases with an LC50 value less than or equal to 200 ml/m3. This European Standard applies also to battery vehicles and MEGCs containing bundles of cylinders connected by a manifold which are dis-assembled from the battery vehicle and filled individually. This European Standard does not apply to battery vehicles and MEGCs containing pressure drums or tanks. This European Standard does not specify requirements for the vehicle chassis or motive unit. This European standard does not cover requirements for sea transportation. This European Standard is primarily intended for industrial gases other than Liquefied Petroleum Gases (LPG). At the time of publication of this European Standard, there is no European Standard for dedicated LPG battery vehicles.

Document History

February 1, 2017
Transportable gas cylinders - Battery vehicles and multiple-element gas containers (MEGCs) - Design, manufacture, identification and testing
NEN-EN 13807 specifies the requirements for the design, manufacture, identification and testing of battery vehicles and multiple-element gas containers (MEGCs) containing cylinders, tubes or bundles...
NEN-EN 13807
January 1, 2016
Transportable gas cylinders - Battery vehicles and multiple-element gas containers (MEGCs) - Design, manufacture, identification and testing
NEN-EN 13807 specifies the requirements for the design, manufacture, identification and testing of battery vehicles and multiple-element gas containers (MEGCs) containing cylinders, tubes or bundles...
October 12, 2014
Transportable gas cylinders - Battery vehicles - Design, manufacture, identification and testing
NEN-EN 13807 specifies the requirements for the design, manufacture, identification and testing of battery vehicles and multiple-element gas containers (MEGCs) containing cylinders, tubes or bundles...
September 1, 2006
Transportable gas cylinders - Battery vehicles - Design, manufacture, identification and testing
A description is not available for this item.
October 1, 2003
Transportable gas cylinders - Battery vehicles - Design, manufacture, identification and testing
This European Standard specifies the requirements for the design, manufacture, identification and testing of a battery vehicle. It is applicable to battery vehicles containing compressed gas,...
February 1, 2000
Transportable gas cylinders - Battery vehicles - Design, manufacture, identification and testing
This European Standard specifies the requirements for the design, manufacture, identification and testing of a battery vehicle. It is applicable to battery vehicles containing compressed gas,...
Advertisement