NEN-EN 14039
Characterization of waste - Determination of hydrocarbon content in the range of C10 to C40 by gas chromatography
| Organization: | NEN |
| Publication Date: | 1 September 2004 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Wastes in general): | 13.030.01 |
scope:
This document specifies a method for the quantitative determination of the hydrocarbon content (C10 to C40) in solid waste by gas chromatography. It is applicable to hydrocarbon content between 100 mg/kg and 10 000 mg/kg expressed as dry matter basis. Using this standard all hydrocarbons with a boiling range of approximately 175 °C to 525 °C, e.g. n-alkanes from C10H22 to C40H82, isoalkanes, cycloalkanes, alkyl benzenes, alkyl naphthalenes and polycyclic aromatic compounds are determined as hydrocarbons, provided they do not adsorb on the Florisil column during clean-up. Volatile hydrocarbons cannot be quantitatively determined using this standard. This will affect the determination of some common hydrocarbon fuels, e.g. petrol.
Document History