NEN-EN 1434-2

Heat meters - Part 2: Constructional requirements

inactive
Organization: NEN
Publication Date: 1 November 2015
Status: inactive
Page Count: 44
ICS Code (Heat. Calorimetry): 17.200.10
scope:

NEN-EN 1434-2 specifies the constructional requirements for heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The heat meter indicates the quantity of heat in legal units. Electrical safety requirements are not covered by this European Standard. Pressure safety requirements are not covered by this European Standard. Surface mounted temperature sensors are not covered by this European Standard. This standard covers meters for closed systems only, where the differential pressure over the thermal load is limited.

Document History

November 1, 2020
Thermal energy meters - Part 2: Constructional requirements
This document specifies the constructional requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed...
November 1, 2018
Thermal energy meters - Part 2: Constructional requirements
This European Standard specifies the constructional requirements for thermal energy meters". Thermal energy meters" are instruments intended for measuring the energy which in a heat-exchange circuit...
October 1, 2017
Thermal energy meters - Part 2: Constructional requirements
A description is not available for this item.
NEN-EN 1434-2
November 1, 2015
Heat meters - Part 2: Constructional requirements
NEN-EN 1434-2 specifies the constructional requirements for heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given...
February 1, 2014
Heat meters - Part 2: Constructional requirements
NEN-EN 1434-2 specifies the constructional requirements for heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given...
October 1, 2007
Heat meters - Part 2: Constructional requirements
A description is not available for this item.
March 1, 2007
Heat meters - Part 2: Constructional requirements
This European Standard specifies the constructional requirements and applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed...
December 1, 2004
Heat meters - Part 2: Constructional requirements
This European Standard specifies the constructional requirements and applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed...
October 1, 2002
Heat meters - Part 2: Constructional requirements
A description is not available for this item.
November 1, 2000
Heat meters - Part 2: Constructional requirements
A description is not available for this item.
April 1, 1997
Heat meters - Part 2: Constructional requirements
Applies to heatmeters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the heat-conveying liquid. The meter...
May 1, 1994
Heat meters - Part 2: Constructional requirements
Applies to heatmeters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the heat-conveying liquid. The meter...

References

Advertisement