NEN-EN 1455-6

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 6: Recommended practice for installation

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 45
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This part of EN 1455 specifies the recommended practice for installation of acrylonitrile-butadiene-styrene (ABS) piping systems in the field of soil and waste discharge (low and high temperature) inside buildings (marked with "B") and for soil and waste discharge systems for both inside buildings and buried in ground within the building structure (marked with "BD"). The standard is also applicable to the techniques of jointing to components made from materials other than ABS.

Document History

NEN-EN 1455-6
November 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 6: Recommended practice for installation
This part of EN 1455 specifies the recommended practice for installation of acrylonitrile-butadiene-styrene (ABS) piping systems in the field of soil and waste discharge (low and high temperature)...

References

Advertisement