NEN-EN 1457-1

Chimney - Clay/ceramic flue liners - Part 1: Flue liners operating under dry conditions - Requirements and test methods

pending
Organization: NEN
Publication Date: 1 September 2016
Status: pending
Page Count: 59
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard is a product standard for clay/ceramic flue liners operating under dry conditions with solid walls or walls with vertical perforations for use in the construction of multiwall chimneys and flue pipes which serve to convey products of combustion from fireplaces or heating appliances to the outside atmosphere by negative or positive pressure. It includes the flue liners used for domestic and industrial chimneys which are not structurally independent (free-standing). This European Standard specifies the performance requirements for factory made flue liners and chimney fittings. Testing including thermal testing with or without insulation, marking and inspection are covered by this standard. This part does not cover flue liners operating under wet conditions.

Document History

NEN-EN 1457-1
September 1, 2016
Chimney - Clay/ceramic flue liners - Part 1: Flue liners operating under dry conditions - Requirements and test methods
This European Standard is a product standard for clay/ceramic flue liners operating under dry conditions with solid walls or walls with vertical perforations for use in the construction of multiwall...
January 1, 2012
Chimneys - Clay/ceramic flue liners - Part 1: Flue liners operating under dry conditions - Requirements and test methods
This European Standard is a product standard for clay/ceramic flue liners operating under dry conditions with solid walls or walls with vertical perforations for use in the construction of multiwall...
November 1, 2008
Chimneys - Clay/ceramic flue liners - Part 1: Flue liners operating under dry conditions - Requirements and test methods
This European Standard is a product standard for clay/ceramic flue liners operating under dry conditions with solid walls or walls with vertical perforations for use in the construction of multiwall...
Advertisement