NEN-EN 14593-2

Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 2:Apparatus with a half mask at positive pressure - Requirements, testing, marking

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 33
ICS Code (Respiratory protective devices): 13.340.30
scope:

This European Standard specifies minimum requirements for compressed air line breathing apparatus with demand valve for use with a half mask at positive pressure, as a respiratory protective device. Escape and diving apparatus, apparatus for fire fighting and apparatus used in abrasive blasting operations without additional protective features are not covered by this European Standard, although certain requirements addressing the use in conjunction with escape apparatus and escape conditions are noted. Laboratory and practical performance tests are included for the assessment of conformance to the requirements.

Document History

NEN-EN 14593-2
May 1, 2005
Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 2:Apparatus with a half mask at positive pressure - Requirements, testing, marking
This European Standard specifies minimum requirements for compressed air line breathing apparatus with demand valve for use with a half mask at positive pressure, as a respiratory protective device....
January 1, 2003
Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 2:Apparatus with a half mask at positive pressure - Requirements, testing, marking
This European Standard specifies minimum requirements for compressed air line breathing apparatus with demand valve for use with a half mask at positive pressure, as a respiratory protective device....

References

Advertisement