NEN-EN 14881

Surface active agents - Determination of N-(3- dimethylaminopropyl)-alkylamide content in alkylamidopropylbetaines - Gas-chromatographic method

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 14
ICS Code (Surface active agents): 71.100.40
scope:

This European Standard specifies a method for the determination of the content of free N-(3-dimethylaminopropyl)-alkylamides (amidoamine) in alkylamidopropylbetaines, expressed in grams per 100 g of product. This method is applicable in the range between 0,02 g and 1,0 g of amidoamine per 100 g of product.

Document History

September 1, 2005
Surface active agents - Determination of N-(3-dimethylaminopropyl)-alkylamide content in alkylamidopropylbetaines - Gas chromatographic method
This European Standard specifies a method for the determination of the content of free N-(3-dimethylaminopropyl)-alkylamides (amidoamine) in alkylamidopropylbetaines, expressed in grams per 100 g of...
NEN-EN 14881
January 1, 2004
Surface active agents - Determination of N-(3- dimethylaminopropyl)-alkylamide content in alkylamidopropylbetaines - Gas-chromatographic method
This European Standard specifies a method for the determination of the content of free N-(3-dimethylaminopropyl)-alkylamides (amidoamine) in alkylamidopropylbetaines, expressed in grams per 100 g of...
Advertisement