NEN-EN 14994

Gas explosion venting protective systems

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 33
ICS Code (Protection against excessive pressure): 13.240
scope:

This European Standard specifies the basic design requirements for the selection of a gas explosion venting protective system. This European Standard, EN 14797 and EN 14460 form a series of three standards which are used together. This European Standard is applicable to: vent sizing to protect against the internal pressure effects of a gas explosion; flame and pressure effects outside the enclosure; recoil forces; influence of vent ducts; influence of initial temperature and pressure. This European Standard does not provide design and application rules against effects generated by detonation reactions or runaway exothermic reactions including decomposition in the gas phase. This European Standard is not applicable to: fire risks arising either from materials processed, used or released by the equipment or from materials that make up equipment and buildings; design, construction and testing of explosion venting devices, which are used to achieve explosion venting1); protection against overpressures caused by events such as overfilling, overpressurisation, fire engulfment, overheating etc.

Document History

NEN-EN 14994
March 1, 2007
Gas explosion venting protective systems
This European Standard specifies the basic design requirements for the selection of a gas explosion venting protective system. This European Standard, EN 14797 and EN 14460 form a series of three...
July 1, 2004
Gas explosion venting systems
This European Standard specifies the basic design requirements for the selection of a gas explosion venting protective system. This European Standard, EN 14797 and EN 14460 form a series of three...
Advertisement