NEN-EN 15207
Tanks for the transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
NEN-EN 15207 specifies the interoperability requirements for the tractor/trailer and/or transport tank/trailer plug/socket for the use in hazardous areas, being: - the connection used for the supply Type A and supply Type S electrical power to service equipment; and - the supply characteristics for each operating mode. This plug/socket combination includes provisions for future connections including data transfer. The plug/socket connection is not used for purposes which are specified in other standards for truck - trailer connections e.g. ISO 12098 and ISO 7638-1.
Document History