DSF/ISO/DIS 9076-1

Thermal insulation - Mineral-wool loose-fill for horizontal applications in ventilated roof spaces - Part 1: Material specification and test methods

pending, Most Current
Organization: DS
Status: pending
Page Count: 25
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This International Standard specifies the labelling for packages of loose-fill thermal insulation for horizontal applications in ventilated attic or loft roof spaces of buildings installed by blowing machines.
- This standard does not address the methods of installing loose-fill mineral wool thermal insulation. The necessary installation instructions for satisfactory performance of the material are required to be given by the manufacturer. Typical locations for loose-fill are detailed in ISO 9774 - Thermal insulating for building applications ¡V Guidelines for selecting specifications requirements. The Installer's responsibilities are covered in ISO 9076-2 Thermal insulation - Mineral wool loose-fill for ventilated roof spaces - Part 2:
Responsibilities for installers.

Document History

DSF/ISO/DIS 9076-1
Thermal insulation - Mineral-wool loose-fill for horizontal applications in ventilated roof spaces - Part 1: Material specification and test methods
This International Standard specifies the labelling for packages of loose-fill thermal insulation for horizontal applications in ventilated attic or loft roof spaces of buildings installed by blowing...
Advertisement