NEN-EN 1555-2

Plastics piping systems for gaseous fuels supply - Polyethylene (PE) - Part 2: Pipes

inactive
Organization: NEN
Publication Date: 1 August 1994
Status: inactive
Page Count: 23
ICS Code (Gas supply systems): 91.140.40
ICS Code (Plastics pipes): 23.040.20
scope:

Specifies the characteristics of pipes made from polyethylene (PE) piping systems in the field of gaseous fuels supply. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with the other part of EN 1555 (see forward) it is applicable to PE pipes, their joints and to joints with components of PE and other materials intended to be used under the following conditions:- a maximum operating pressure, MOP, up to and including 10 bar;- an operating temperature of 20 C as reference temperature. EN 1555 covers a range of maximum operating pressures and gives requirements concerning colours and additives.

Document History

July 1, 2021
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes
This document specifies the characteristics of pipes made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test...
October 1, 2019
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes
This document specifies the characteristics of pipes made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test...
September 1, 2010
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes
This part of EN 1555 specifies the characteristics of pipes made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the...
February 1, 2009
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes
This part of EN 1555 specifies the characteristics of pipes made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the...
May 1, 2003
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes
Specifies the characteristics of pipes made from polyethylene (PE) piping systems in the field of gaseous fuels supply. It also specifies the test parameters for the test methods referred to in this...
NEN-EN 1555-2
August 1, 1994
Plastics piping systems for gaseous fuels supply - Polyethylene (PE) - Part 2: Pipes
Specifies the characteristics of pipes made from polyethylene (PE) piping systems in the field of gaseous fuels supply. It also specifies the test parameters for the test methods referred to in this...
Advertisement