NEN-EN 15744

Film identification - Minimum set of metadata for cinematographic works

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 17
ICS Code (Other standards related to cinematography): 37.060.99
scope:

This European Standard contains a comprehensive set of metadata elements for representing information about cinematographic works, their variants and manifestations. Detailed information on available media items, viewing requirements, and access conditions is not covered by this standard. However, elementary information concerning the availability of media items can be expressed. This European Standard also provides some extension points for adding more detailed data types without violating conformance. The guiding principle here is that no information from existing filmographic records should be lost when these are expressed according to this standard. Finally, an XML schema is provided as an aid to data interchange and as a tool for verifying the syntactic conformance of implementations.

Document History

NEN-EN 15744
April 1, 2009
Film identification - Minimum set of metadata for cinematographic works
This European Standard contains a comprehensive set of metadata elements for representing information about cinematographic works, their variants and manifestations. Detailed information on available...
January 1, 2008
Film identification - Minimum set of metadata for cinematographic works
This European Standard defines terminology and a minimum set of data elements needed for enabling interoperability between multilingual catalogues that describe the European cinematographic heritage.
Advertisement