NEN-EN 16125

LPG equipment and accessories - Pipework systems and supports - LPG liquid phase and vapour pressure phase

inactive
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 40
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This standard specifies the requirements for the design, construction, testing, commissioning, operation and maintenance of LPG pipework in the liquid phase and at full vapour pressure. This standard is not applicable to: pipelines and their accessories; pipework for the propulsion of road vehicles or boats; pipework on ships. This standard is applicable to installation pipework having a maximum operating pressure less than or equal to 30 bar. This standard is applicable to new installation pipework as well as to replacements of, or extensions to, existing installation pipework.

Document History

December 1, 2015
LPG Equipment and Accessories - Pipework systems and supports - LPG in liquid phase and vapour pressure phase
NEN-EN 16732 specifies performance levels and test methods for the following characteristics of slide fasteners made from interlocking components mounted on tapes: strengths of puller attachment,...
May 1, 2015
LPG Equipment and Accessories - Pipework systems and supports - LPG liquid phase and vapour pressure phase
NEN-EN 16732 specifies performance levels and test methods for the following characteristics of slide fasteners made from interlocking components mounted on tapes: strengths of puller attachment,...
August 1, 2013
LPG equipment and accessories - Pipework systems and supports - LPG liquid phase and vapour pressure phase
NEN-EN 16732 specifies performance levels and test methods for the following characteristics of slide fasteners made from interlocking components mounted on tapes: strengths of puller attachment,...
NEN-EN 16125
July 1, 2010
LPG equipment and accessories - Pipework systems and supports - LPG liquid phase and vapour pressure phase
This standard specifies the requirements for the design, construction, testing, commissioning, operation and maintenance of LPG pipework in the liquid phase and at full vapour pressure. This standard...
Advertisement