NEN-EN 1636-6
Plastics piping system for non-pressure drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Part 6: Recommended practice for installation
| Organization: | NEN |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
Specifies practices for installing piping systems made of glassreinforced thermosetting plastics based on unsaturated polyester resin (GRP-UP), with or without a thermoplastic liner, intended to be used for non-pressure drainage and sewerage. It is applicable to GRP-UP piping systems for the conveyance of surface water or sewage below ground, at temperatures up to 50 °C. Covers a range of nominal sizes and nominal stiffnesses.
Document History