NEN-EN 16798-9

Energy performance of buildings - Part 9: Ventilation for buildings - Module M4-1 - Calculation methods for energy requirements Calculation methods for energy requirements of cooling systems - General

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 29
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NEN-EN 16798-9 covers the energy performance calculation of complete cooling systems. It gives a calculation method that defines how to collect the cooling energy requirements from the thermal zones and from the air handling units connected to a distribution system, and how to aggregate multiple distribution systems to an overall system energy requirement. It incorporates the calculation of the emission and distribution losses and auxiliary energy. The required cooling energy to be extracted by the cooling generation system is calculated, and the cooling energy storage is considered. It gives a method on how to dispatch the cooling energy provided by the cooling generation to different distribution systems, and possible priorities are considered. This European Standard defines energy performance indicators for cooling systems. Table 1 shows the relative position of this standard within the EPB package of standards in the context of the modular structure as set out in prEN ISO 52000-1.

Document History

June 1, 2017
Energy performance of buildings - Ventilation for buildings - Part 9: Calculation methods for energy requirements of cooling systems (Modules M4-1, M4-4, M4-9) - General
NEN-EN 16798-9 covers the energy performance calculation of complete cooling systems. It gives a calculation method that defines how to collect the cooling energy requirements from the thermal zones...
NEN-EN 16798-9
December 1, 2014
Energy performance of buildings - Part 9: Ventilation for buildings - Module M4-1 - Calculation methods for energy requirements Calculation methods for energy requirements of cooling systems - General
NEN-EN 16798-9 covers the energy performance calculation of complete cooling systems. It gives a calculation method that defines how to collect the cooling energy requirements from the thermal zones...
Advertisement