NEN-EN 16602-70-10
Space product assurance - Qualification of printed circuit boards
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Space systems and operations): | 49.140 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
NEN-EN 16602-70-10 defines the requirements for evaluation, qualification and maintenance of qualification of PCB manufacturers for different types of PCBs. This Standard is applicable to the following type of PCBs: - Rigid PCBs (singlesided, doublesided, multilayer, sequentiallaminated multilayer, metal core) - Flexible PCB (singlesided and doublesided) - Rigidflex PCBs (multilayer and sequentiallaminated multilayer) - High frequency PCBs - Special PCBs. PCBs are used for the mounting of components in order to produce PCB assemblies performing complex electrical functions. The PCBs are subjected to thermal and mechanical shocks during their assembly such as mounting of components by soldering, rework and repair under normal terrestrial conditions, and in addition the complex PCB assembly are subjected to the environment imposed by launch and space flights. This standard may be tailored for the specific characteristics and constraints of a space project in conformance with ECSS-S-ST-00.
Document History