NEN-EN 16602-70-26
Space product assurance - Crimping of high-reliability electrical connections
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | pending |
| Page Count: | 58 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This Standard specifies: • Requirements for the following crimping wire connections intended for high reliability electrical connections for use on spacecraft and associated equipment operating under high vacuum, thermal cycling and launch vibration: removable contacts, single wire removable contacts, multiple wires coaxial contacts, ferrules lugs and splices. NOTE These are the most commonly used crimping wire connections and are represented in Figure 1-1. • The general conditions to be met for the approval of connections other than the above mentioned ones. NOTE Additional forms of crimps, not covered in this standard, are listed (not exhaustively) in the informative Annex A. • Product assurance provisions for both the specific and the generic connections mentioned above. • Training and certification requirements for operators and inspectors (clause 5.5.2), additional to those specified in ECSS-Q-ST-20. This standard may be tailored for the specific characteristics and constraints of a space project, in conformance with ECSS-S-ST-00.
Document History