NEN-EN 17032
Blast chillers and freezers cabinets for professional use - Classification, requirements and test conditions
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
scope:
NEN-EN 17032 specifies the requirements for the construction, characteristics, performance including energy consumption of blast cabinet for professional used in commercial kitchens, hospitals, canteens, institutional catering and similar professional areas. The appliances covered by this European Standard are intended to rapidly cool down hot foodstuffs up to a load capacity of 300 kg. This European Standard applies to: - blast chillers; - blast freezers; - multi-use blast chillers/freezers. The following appliances are not covered: - roll-in cabinet; - pass-through cabinet; - cabinets with remote condensing unit
Document History