NEN-EN 1708-1

Welding - Basic weld joint details in steel - Part 1: Pressurized components

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 74
ICS Code (Welded joints and welds): 25.160.40
scope:

The purpose of this European Standard is to exemplify commonly accepted welded connections in pressure systems. It does not promote the standardization of connections that may be regarded as mandatory or restrict development in any way. Stress analysis rules should be considered if necessary. This standard contains examples of connections welded by: - Manual metal-arc welding with covered electrode (111); - Submerged arc welding (12); - Gas shielded metal arc welding (13); - Tungsten inert gas arc welding; TIG-welding (14); - Plasma arc welding (15) processes (process numbers according to EN ISO 4063) in steel pressure systems. Other processes by agreement. This standard covers welded joint details in steel, but can be applied to other metallic materials. In such cases the shape and dimensions of the weld should be checked. The estimation of the suitability of welded connections for special service conditions, for example corrosion and fatigue are not specially considered.

Document History

January 1, 2010
Welding - Basic welded joint details in steel - Part 1: Pressurized components
The purpose of this European Standard is to exemplify commonly accepted welded connections in pressure systems. It does not promote the standardization of connections that may be regarded as...
NEN-EN 1708-1
June 1, 2008
Welding - Basic weld joint details in steel - Part 1: Pressurized components
The purpose of this European Standard is to exemplify commonly accepted welded connections in pressure systems. It does not promote the standardization of connections that may be regarded as...
January 1, 2004
Welding - Basic weld joint details in steel - Part 1: Pressurized components
A description is not available for this item.
March 1, 1999
Welding - Basic weld joint details in steel - Part 1: Pressurized components
Is to exemplify commonly accepted welded connections in pressure systems. It does not promote the standardization of connections that may be regarded as mandatory or restrict development in any way....
December 1, 1994
Welding - Basic weld joints details in steel - Part 1: Pressurized components
Is to exemplify commonly accepted welded connections in pressure systems. It does not promote the standardization of connections that may be regarded as mandatory or restrict development in any way....

References

Advertisement