NEN-EN 2435-005

Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 005: High corrosion resistance for military application

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 18
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This standard defines the requirements for a two component, chromated epoxy, high corrosion resistant primer. The coating shall be suitable for use on chromic acid anodised or conversion coated aluminium alloys and other suitably prepared substrates.

Document History

NEN-EN 2435-005
July 1, 2006
Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 005: High corrosion resistance for military application
This standard defines the requirements for a two component, chromated epoxy, high corrosion resistant primer. The coating shall be suitable for use on chromic acid anodised or conversion coated...
Advertisement