NEN-EN 2267-005

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 005: UV laser printable - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of UV laser printable electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between 55 °C and 260 °C. It shall also be possible to mark these cables by hot stamp printing or ink jet printing. These markings shall be in accordance with EN 3838.

Document History

NEN-EN 2267-005
June 1, 2006
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 005: UV laser printable - Product standard
This standard specifies the characteristics of UV laser printable electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between 55 °C and 260 °C. It shall...
Advertisement