NEN-EN 2285
Aerospace series - Bushes, plain, aluminium alloy, with self-lubricating liner - Dimensions and loads
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
NEN-EN 2285 specifies the characteristics of plain bushes in aluminium alloy with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation within the temperature range of -55 °C to 121 °C and assembly with an interference fit into fixed and moving aerospace parts.
Document History
NEN-EN 2285
May 1, 2017
Aerospace series - Bushes, plain, aluminium alloy, with self-lubricating liner - Dimensions and loads
NEN-EN 2285 specifies the characteristics of plain bushes in aluminium alloy with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation...
December 1, 1989
Aerospace series - Bushes, plain aluminium alloy with self-lubricating liner - Dimensions and loads
This standard specifies the characteristics of plain bushes in aluminium alloy with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation...