NEN-EN 2556

Aerospace series - Rivets, solid, 100° normal countersunk head with dome, in aluminium alloy 5056A, anodized or chromated, inch based series

active, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: active
ICS Code (Other fasteners): 49.030.99
scope:

This standard specifies the characteristics of solid rivets, with 100° normal countersunk head with dome, inch based series, in aluminium alloy, anodized or chromated, for maximum operating temperature 120°C.

Document History

NEN-EN 2556
June 1, 1993
Aerospace series - Rivets, solid, 100° normal countersunk head with dome, in aluminium alloy 5056A, anodized or chromated, inch based series
This standard specifies the characteristics of solid rivets, with 100° normal countersunk head with dome, inch based series, in aluminium alloy, anodized or chromated, for maximum operating...
Advertisement