NEN-EN 2889

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235°C

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated.

Document History

August 1, 2010
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900 MPa1) / 235 °C2).
NEN-EN 2889
June 1, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235°C
Specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated.
Advertisement