NEN-EN 2925

Aerospace Series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650°C

active, Most Current
Organization: NEN
Publication Date: 1 August 1994
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of double hexagon headed bolts with relieved shank and long thread, in FE-PA92HT, for aerospace applications.

Document History

NEN-EN 2925
August 1, 1994
Aerospace Series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650°C
This standard specifies the characteristics of double hexagon headed bolts with relieved shank and long thread, in FE-PA92HT, for aerospace applications.
Advertisement