NEN-EN 2997-009

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 009: Protective cover for receptacle - Product standard

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 2. For receptacles associated with these protective covers, see EN 2997-003 to EN 2997-007.

Document History

January 1, 2015
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 009: Protective cover for receptacle - Product standard
NEN-EN 2997-009 specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table...
July 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 009: Protective cover for receptacle - Product standard
This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in...
NEN-EN 2997-009
November 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 009: Protective cover for receptacle - Product standard
This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 2....
Advertisement