NEN-EN 2592
Aerospace series - Three-pole circuit breakers temperature compensated rated currents up to 25 A - Product standard
| Organization: | NEN |
| Publication Date: | 1 September 1990 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics for three-pole temperature compensated circuit breakers of current ratings from (0.5 to 25)A. These circuit breakers are operated by a single push-pull button with trip-free release, delayed tripping and are explosion proof. Their operation is ensured up to short circuit current. Their temperature range lies between -55° C and 125 ° C for In≤ 15A and between -55° C and 90° C for I,n> 15A, at an altitude Z=22000 m max. This standard shall be used in conjunction with EN 2350.
Document History