NEN-EN 3529

Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 13
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM2701 (X2NiCoMo18-8-5) Vacuum induction melted and vacuum arc remelted Solution treated and precipitation treated Forgings a or D ≤ 150 mm 1 750 MPa ≤ Rm ≤ 2 000 MPa for aerospace applications.

Document History

NEN-EN 3529
March 1, 2010
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa
This standard specifies the requirements relating to: Steel FE-PM2701 (X2NiCoMo18-8-5) Vacuum induction melted and vacuum arc remelted Solution treated and precipitation treated Forgings a or D ≤ 150...
Advertisement