NEN-EN 378-13

Refrigerating systems and heat pumps - Safety and environmental requirements - Part 13: Competence

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1993
Status: inactive
Page Count: 9
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

This part of the standard specifies the level of competence of persons necessary with respect to their task with refrigerating systems to achieve quality assurance for health, safety, environmental and energy conservation purposes. For refrigerating systems containing up to 10,0 kg of group L1 refrigerant or up to 2,5 kg of groups L2 and L3 refrigerant, this part 13 is not applicable for persons doing only the simple day-to-day operation or cleaning of external surfaces in accordance with the manufacturer's or designer's operating instructions.

Document History

NEN-EN 378-13
November 1, 1993
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 13: Competence
This part of the standard specifies the level of competence of persons necessary with respect to their task with refrigerating systems to achieve quality assurance for health, safety, environmental...

References

Advertisement