NEN-EN 3660-012
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 012: Grommet nut, style A for EN 3372 - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard defines a range of grommet nut, style A for use under the following conditions: Associated electrical connector(s) : EN 3660-002. Temperature range, Class N: - 65 °C to 200 °C. Class W: - 65 °C to 175 °C.
Document History
NEN-EN 3660-012
May 1, 2008
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 012: Grommet nut, style A for EN 3372 - Product standard
This product standard defines a range of grommet nut, style A for use under the following conditions: Associated electrical connector(s) : EN 3660-002. Temperature range, Class N: - 65 °C to 200 °C....