NEN-EN 3155-071
Aerospace series - Electrical contacts used in elements of connection - Part 071: Contacts, electrical, female, type A, crimp, class S - Product standard
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts 071, type A, crimp, class S used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contacts are defined in EN 3155-008 and EN 3155-070.
Document History
November 1, 2014
Aerospace series - Electrical contacts used in elements of connection - Part 071: Contacts, electrical, female, type A, crimp, class S - Product standard
NEN-EN 3155-071 specifies the required characteristics, tests and tooling applicable to female electrical contacts 071, type A, crimp, class S used in elements of connection according to EN 3155-002....
NEN-EN 3155-071
January 1, 2008
Aerospace series - Electrical contacts used in elements of connection - Part 071: Contacts, electrical, female, type A, crimp, class S - Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts 071, type A, crimp, class S used in elements of connection according to EN 3155-002....