NEN-EN 4137

Aerospace series - Bolts, normal bi-hexagonal head, stepped shank, long thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of bolts, normal bi-hexagonal head, stepped shank, long thread, in titanium alloy, anodized, MoS2 lubrificated. Classification: 1 100 MPa 1) / 315 °C.

Document History

NEN-EN 4137
July 1, 2009
Aerospace series - Bolts, normal bi-hexagonal head, stepped shank, long thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of bolts, normal bi-hexagonal head, stepped shank, long thread, in titanium alloy, anodized, MoS2 lubrificated. Classification: 1 100 MPa 1) / 315 °C.
Advertisement