NEN-EN 3660-021
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 021: Cable outlet, style A, 90°, unsealed
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard defines a range of cable outlets, style A, 90°, unsealed, self-locking, with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C Class K : - 65 °C to 260 °C
Document History
NEN-EN 3660-021
October 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 021: Cable outlet, style A, 90°, unsealed
This product standard defines a range of cable outlets, style A, 90°, unsealed, self-locking, with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN...