NEN-EN 4536-2
Aerospace series - Bushes, plain in corrosion resisting steel with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner, elevated load for aerospace applications. The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range - 55 °C to 163 °C.
Document History
NEN-EN 4536-2
July 1, 2009
Aerospace series - Bushes, plain in corrosion resisting steel with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
This standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner, elevated load for aerospace applications. The bushes are intended for use in...