NEN-EN 4644-201

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 201: Locking and polarizing hardware - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

NEN-EN 4644-201 specifies central coupling mechanism for size 2 disconnect housing used in the family of modular rectangular electrical and optical connector with rectangular inserts.

Document History

NEN-EN 4644-201
November 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 201: Locking and polarizing hardware - Product standard
NEN-EN 4644-201 specifies central coupling mechanism for size 2 disconnect housing used in the family of modular rectangular electrical and optical connector with rectangular inserts.
Advertisement