NEN-EN 50037
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form C, for alternating current, 2 terminals
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1988 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard specifies only inductive proximity switches for alternating current, in rectangular form, with square cross-section, with two terminals, for rated voltages between 24 V and 240 V (r.m.s.). These proximity switches are not embeddable in metal.
Document History
NEN-EN 50037
December 1, 1988
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form C, for alternating current, 2 terminals
This standard specifies only inductive proximity switches for alternating current, in rectangular form, with square cross-section, with two terminals, for rated voltages between 24 V and 240 V...