NEN-EN 4198

Aerospace series - Rod-ends adjustable self-aligning plain bearing with self-lubricating liner and threaded shank in corrosion resisting steel - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 13
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of adjustable rod-ends consisting of: a self-aligning ball bearing with self-lubricating liner, EN 2501, a rod-end with threaded shank consisting of: a circumferential groove to identity location, an optional longitudinal groove for locking purposes. These rod-ends are intended for use with flying control rods or rods for aerospace structures. They shall be used within the temperature range from: - 55 °C to 163 °C.

Document History

NEN-EN 4198
June 1, 2006
Aerospace series - Rod-ends adjustable self-aligning plain bearing with self-lubricating liner and threaded shank in corrosion resisting steel - Dimensions and loads
This standard specifies the characteristics of adjustable rod-ends consisting of: a self-aligning ball bearing with self-lubricating liner, EN 2501, a rod-end with threaded shank consisting of: a...
Advertisement