NEN-EN 489

District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Joint assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene

inactive
Organization: NEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 21
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This European Standard specifies requirements for joints, made under field conditions, between adjacent preinsulated pipes and/or fittings in district heating networks. The specified general requirements are also valid for field made T-branches, bends, reducers, caps, etc. The standard covers jointing of steel service pipes by means of fusion welding, the connecting of casing ends with joint casings and the thermal insulation with poured rigid PUR foam. This standard specifies methods for type tests of complete joints and PUR-foam for joints under laboratory conditions. The type tests apply only to straight casing joints which are not-welded. The requirements of this standard can also be applied to casing pipe weldings/connections of on site made fittings. The requirements of this standard are aiming at obtaining a technical life of the joints of at least 30 years.

Document History

April 1, 2009
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Joint assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements for joints made under field conditions between adjacent preinsulated pipes and/or fittings in district heating networks. The specified general...
May 1, 2007
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Joint assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements for joints made under field conditions between adjacent preinsulated pipes and/or fittings in district heating networks. The specified general...
March 1, 2003
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Joint assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements for joints, made under field conditions, between adjacent preinsulated pipes and/or fittings in district heating networks. The specified general...
NEN-EN 489
November 1, 2000
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Joint assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements for joints, made under field conditions, between adjacent preinsulated pipes and/or fittings in district heating networks. The specified general...
November 1, 1994
Preinsulated bonded pipe systems for underground hot water networks - Joint assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This standard specifies requirements for joints, made under field conditions, between adjacent preinsulated pipes and/or fittings in district heating networks. The standard covers jointing of steel...
Advertisement