NEN-EN 4311

Aerospace series - Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, MoS2 lubricated. Classification: 1 100 MPa 1) / 315 °C 2) The shank is reduced for better tension fatigue strength life.

Document History

NEN-EN 4311
June 1, 2006
Aerospace series - Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, MoS2 lubricated. Classification: 1 100 MPa 1) / 315...
Advertisement