NEN-EN 50090-2-1

Home and Building Electronic Systems (HBES) - Part 2-1: System overview - Architecture

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 30
ICS Code (Automatic controls for household use): 97.120
ICS Code (Other installations in buildings): 91.140.99
scope:

This standard specifies the general features and architecture of the HBES. The object is: - to define new terms for use in the EN 50090 series; - to give general information and advice on the required HBES features and its architecture; - to specify the HBES model; - to specify the basic functional structure of an HBES with its reference points and interfaces.

Document History

NEN-EN 50090-2-1
October 1, 1994
Home and Building Electronic Systems (HBES) - Part 2-1: System overview - Architecture
This standard specifies the general features and architecture of the HBES. The object is: - to define new terms for use in the EN 50090 series; - to give general information and advice on the...

References

Advertisement